Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 1.0 Max Power (Watts): 2.0 Freq Range (Hz): 560 - 6000 Size: 40 x 4.4 mm Weight: 8 g Options: For other options contact factory Typical dB Min Voltage: 83.0 Typical dB: 83.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
8 Ohms General Purpose Speaker 1W 560Hz ~ 6kHz Top Round
Speakers & Transducers SPEAKER 560HZ 102DB 40X5 METAL
Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Speakers | Speakers | Speakers |
Product Number | PSR40N08AK | 458-1479-ND | PSR40N08AK |
Product Name | Speakers | Speakers | Speakers & Transducers |
SPL | 83 dB | ||
Nominal Power | 1 watts | ||
Maximum Power | 2 watts | ||
Impedance | 8 ohms |