Knowles Precision Devices Speakers RVA-90020-N21

Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet
Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1322-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1322-ND
Speakers 423-1322-ND
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90020-N21
Speakers & Transducers RVA-90020-N21
Speakers & Transducers Replacement Speaker Unit

Speakers & Transducers Replacement Speaker Unit

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1322-ND RVA-90020-N21
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
Speakers - 2603-CS18-01R80-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details