PUI Audio Speakers SMS-2008MS-R

Description
8 Ohms General Purpose Speaker 800mW 850Hz ~ 20kHz Top Square
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 850Hz ~ 20kHz Top Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1622-6-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 800mW 850Hz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 800mW 850Hz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 668-1622-2-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 800mW 850Hz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 800mW 850Hz ~ 20kHz Top Square

Buy Now Datasheet
Speakers - 668-1622-1-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 800mW 850Hz ~ 20kHz Top Square

8 Ohms General Purpose Speaker 800mW 850Hz ~ 20kHz Top Square

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SMS-2008MS-R
Speakers & Transducers SMS-2008MS-R
Speakers & Transducers SURFACE MOUNT SPEAKER .8W 8 OHM

Speakers & Transducers SURFACE MOUNT SPEAKER .8W 8 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1622-6-ND SMS-2008MS-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Miniature Speakers - 102754 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - OC12W-8A - MISCO
Specs
Nominal Power 100 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details