Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 25.0 Rated Power (Watts): 0.2 Max Power (Watts): 0.5 Freq Range (Hz): 350 - 12k Size: 50 x 8.5 mm Weight: 11 g Options: For other options contact factory Typical dB Min Voltage: 79.0 Typical dB: 79.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
25 Ohms General Purpose Speaker 200mW 350Hz ~ 12kHz Top Round
Speakers & Transducers SPEAKER 350HZ 92DB 50X8.5 PLASTIC
Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Speakers | Speakers | Speakers |
Product Number | PSR50F25SK | 458-1481-ND | PSR50F25SK |
Product Name | Speakers | Speakers | Speakers & Transducers |
SPL | 79 dB | ||
Nominal Power | 0.2000 watts | ||
Maximum Power | 0.5000 watts | ||
Impedance | 25 ohms |