Taoglas Speakers SPKR.6.4.A

Description
4 Ohms General Purpose Speaker 30W 10Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 30W 10Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 931-SPKR.6.4.A-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 30W 10Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 30W 10Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SPKR.6.4.A
Speakers & Transducers SPKR.6.4.A
Speakers & Transducers 64 Ohms 160*64mm

Speakers & Transducers 64 Ohms 160*64mm

Buy Now Datasheet
Dual Cone Speaker, 6, 4 Ohm, 30W Rohs Compliant Taoglas - 69AH2511 - Newark, An Avnet Company
Chicago, IL, United States
Dual Cone Speaker, 6, 4 Ohm, 30W Rohs Compliant Taoglas
69AH2511
Dual Cone Speaker, 6, 4 Ohm, 30W Rohs Compliant Taoglas 69AH2511
DUAL CONE SPEAKER, 6", 4 OHM, 30W ROHS COMPLIANT: YES

DUAL CONE SPEAKER, 6", 4 OHM, 30W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers
Product Number 931-SPKR.6.4.A-ND SPKR.6.4.A 69AH2511
Product Name Speakers Speakers & Transducers Dual Cone Speaker, 6, 4 Ohm, 30W Rohs Compliant Taoglas
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details
HDS Woofer, 8
Specs
Nominal Power 60 watts
Sensitivity 89.6 dB
Resonance Frequency 30 Hz
View Details