Visaton Speakers & Transducers PL 7 RV - 8 Ohm

Description
Speakers & Transducers 7 cm (2.5") flush- mounted speaker
Datasheet
Description
Speakers & Transducers 7 cm (2.5") flush- mounted speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
PL 7 RV - 8 Ohm
Speakers & Transducers PL 7 RV - 8 Ohm
Speakers & Transducers 7 cm (2.5") flush- mounted speaker

Speakers & Transducers 7 cm (2.5") flush- mounted speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PL 7 RV - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Car Audio, Subwoofer - SPG555PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details