Mallory Sonalert Products, Inc. Speakers PSR30N08AK

Description
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.2 Freq Range (Hz): 460-5000 Size: 29.7 x 5.8 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PSR30N08AK - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Speakers
PSR30N08AK
Speakers PSR30N08AK
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.2 Freq Range (Hz): 460-5000 Size: 29.7 x 5.8 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.2 Freq Range (Hz): 460-5000 Size: 29.7 x 5.8 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Speakers - 458-1608-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1608-ND
Speakers 458-1608-ND
8 Ohms General Purpose Speaker 100mW 460Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 100mW 460Hz ~ 5kHz Top Round

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR30N08AK
Speakers & Transducers PSR30N08AK
Speakers & Transducers SPEAKER 460HZ 88DB 29.7X5.8 METAL STK

Speakers & Transducers SPEAKER 460HZ 88DB 29.7X5.8 METAL STK

Supplier's Site Datasheet
Speaker, 0.1W, 460Hz-5Khz; Driver Type Mallory - 99AC8584 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.1W, 460Hz-5Khz; Driver Type Mallory
99AC8584
Speaker, 0.1W, 460Hz-5Khz; Driver Type Mallory 99AC8584
SPEAKER, 0.1W, 460HZ-5KHZ; Driver Type:Miniature; External Diameter - Metric:29.7mm; Impedance:8ohm; Power Rating Nom:100mW; Sound Level SPL:88dB; External Diameter - Imperial:1.169"; Frequency Response Min:460Hz; Speaker Shape:RoundRoHS Compliant: Yes

SPEAKER, 0.1W, 460HZ-5KHZ; Driver Type:Miniature; External Diameter - Metric:29.7mm; Impedance:8ohm; Power Rating Nom:100mW; Sound Level SPL:88dB; External Diameter - Imperial:1.169"; Frequency Response Min:460Hz; Speaker Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Speakers Speakers Speakers Speakers
Product Number PSR30N08AK 458-1608-ND PSR30N08AK 99AC8584
Product Name Speakers Speakers Speakers & Transducers Speaker, 0.1W, 460Hz-5Khz; Driver Type Mallory
SPL 88 dB 88 dB
Nominal Power 0.1000 watts 0.1000 watts
Maximum Power 0.2000 watts
Impedance 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speaker - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - 3395569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 15 watts
Frequency Response 400 to 8000 Hz
Application Horn Speakers
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details