Knowles Speakers RAB-32057-000

Description
140 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.1kHz Top Rectangular
Request a Quote Datasheet
Description
140 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.1kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - RAB-32057-000-ND - DigiKey
Thief River Falls, MN, United States
140 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.1kHz Top Rectangular

140 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.1kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RAB-32057-000
Speakers & Transducers RAB-32057-000
Speakers & Transducers

Speakers & Transducers

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number RAB-32057-000-ND RAB-32057-000
Product Name Speakers Speakers & Transducers
Weight 0.20 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details