Visaton Speakers & Transducers R 10 S - 8 ohm

Description
Speakers & Transducers 10 cm (4") fullrange speaker, 8 Ohm
Datasheet
Description
Speakers & Transducers 10 cm (4") fullrange speaker, 8 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
R 10 S - 8 ohm
Speakers & Transducers R 10 S - 8 ohm
Speakers & Transducers 10 cm (4") fullrange speaker, 8 Ohm

Speakers & Transducers 10 cm (4") fullrange speaker, 8 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number R 10 S - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
VERIS 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
NE Woofer, 6.5
Specs
Nominal Power 80 watts
Sensitivity 89.8 dB
Resonance Frequency 39 Hz
View Details
2 suppliers