Murata Electronics Audio Indicators & Alerts PKM22EPTH2001-B0

Description
Audio Indicators & Alerts 19.0nF +/-30% Sound Component
Datasheet
Description
Audio Indicators & Alerts 19.0nF +/-30% Sound Component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Indicators & Alerts
PKM22EPTH2001-B0
Audio Indicators & Alerts PKM22EPTH2001-B0
Audio Indicators & Alerts 19.0nF +/-30% Sound Component

Audio Indicators & Alerts 19.0nF +/-30% Sound Component

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number PKM22EPTH2001-B0
Product Name Audio Indicators & Alerts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1615 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details