KNOWLES
RAB-33565-000 -- SPEAKERS & TRANSDUCERS
Knowles
Speakers & Transducers
RAB-33565-000
Description
Speakers & Transducers
Datasheet
Description
Speakers & Transducers
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
RAB-33565-000 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
122 dB
Nominal Power
30 watts
View Details
Nominal Power
50 watts
Sensitivity
88.4 dB
Resonance Frequency
46 Hz
View Details
2 suppliers
Features
Case
Nominal Power
1500 watts
Impedance
3 ohms
View Details