Visaton Speakers & Transducers R 10 S - 4 ohm

Description
Speakers & Transducers 10 cm (4") fullrange speaker, 4 Ohm
Datasheet
Description
Speakers & Transducers 10 cm (4") fullrange speaker, 4 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
R 10 S - 4 ohm
Speakers & Transducers R 10 S - 4 ohm
Speakers & Transducers 10 cm (4") fullrange speaker, 4 Ohm

Speakers & Transducers 10 cm (4") fullrange speaker, 4 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number R 10 S - 4 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details