DB Unlimited, LLC Speakers SC400408-1

Description
SPEAKER 8OHM 1W TOP PORT 89DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1W TOP PORT 89DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SC400408-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1W TOP PORT 89DB

SPEAKER 8OHM 1W TOP PORT 89DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SC400408-1
Speakers & Transducers SC400408-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SC400408-1-ND SC400408-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - PSR10N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details