DB Unlimited, LLC Speakers SM200707-1

Description
7 Ohms General Purpose Speaker 200mW 780Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
7 Ohms General Purpose Speaker 200mW 780Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM200707-1-ND - DigiKey
Thief River Falls, MN, United States
7 Ohms General Purpose Speaker 200mW 780Hz ~ 5kHz Top Round

7 Ohms General Purpose Speaker 200mW 780Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM200707-1
Speakers & Transducers SM200707-1
Speakers & Transducers High Temp Dynamic Speaker

Speakers & Transducers High Temp Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM200707-1-ND SM200707-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 780 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 7191986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Speakers - 2603-CS18-01R80-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details