Visaton Speakers & Transducers SL 87 FE - 8 Ohm

Description
Speakers & Transducers 8.5cm(3.4") fullrang spkr, 10-15W, 120Hz
Datasheet
Description
Speakers & Transducers 8.5cm(3.4") fullrang spkr, 10-15W, 120Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
SL 87 FE - 8 Ohm
Speakers & Transducers SL 87 FE - 8 Ohm
Speakers & Transducers 8.5cm(3.4") fullrang spkr, 10-15W, 120Hz

Speakers & Transducers 8.5cm(3.4") fullrang spkr, 10-15W, 120Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number SL 87 FE - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker - DC3S-16 - MISCO
Specs
Nominal Power 4 watts
Impedance 16 ohms
Sensitivity 92 dB
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3256 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details