Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 500 - 5000 Size: 40 x 5 mm Weight: 9.3 g Options: For other options contact factory Typical dB Min Voltage: 89.0 Typical dB: 89.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
8 Ohms General Purpose Speaker 250mW 500Hz ~ 5kHz Top Round
Speakers & Transducers SPEAKER 8 OHM .25W 40MM MYLAR METAL
MINIATURE LOUDSPEAKER; Product Range:MINIATURE SPEAKER Series; Impedance:8ohm RoHS Compliant: Yes
Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Speakers | Speakers | Speakers | Speakers |
Product Number | PSR-40N08A05-JQ | 458-1131-ND | PSR-40N08A05-JQ | 11R2901 |
Product Name | Speakers | Speakers | Speakers & Transducers | Miniature Loudspeaker; Product Range Mallory |
SPL | 89 dB | |||
Nominal Power | 0.2500 watts | |||
Maximum Power | 0.5000 watts | |||
Impedance | 8 ohms | 8 ohms |