DB Unlimited, LLC Speakers SM500308-1

Description
SPEAKER 8OHM 1W TOP PORT 92DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 1W TOP PORT 92DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SM500308-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 1W TOP PORT 92DB

SPEAKER 8OHM 1W TOP PORT 92DB

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM500308-1
Speakers & Transducers SM500308-1
Speakers & Transducers Dynamic Speaker

Speakers & Transducers Dynamic Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SM500308-1-ND SM500308-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details