Knowles Speakers RVA-90020-N26

Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet
Description
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1327-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1327-ND
Speakers 423-1327-ND
117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

117.8 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 10.07kHz Free Hanging

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90020-N26
Speakers & Transducers RVA-90020-N26
Speakers & Transducers Replacement Speaker Unit

Speakers & Transducers Replacement Speaker Unit

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1327-ND RVA-90020-N26
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details