DB Unlimited, LLC Speakers SM180808-5

Description
8 Ohms General Purpose Speaker 1W 850Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 850Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SM180808-5-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 850Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 850Hz ~ 10kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SM180808-5
Speakers & Transducers SM180808-5
Speakers & Transducers 18x13x2.5, 8 Ohm SOLDER PADS

Speakers & Transducers 18x13x2.5, 8 Ohm SOLDER PADS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 2104-SM180808-5-ND SM180808-5
Product Name Speakers Speakers & Transducers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details