Knowles Speakers & Transducers RVA-90020-N36

Description
Speakers & Transducers RECEIVER
Description
Speakers & Transducers RECEIVER

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
RVA-90020-N36
Speakers & Transducers RVA-90020-N36
Speakers & Transducers RECEIVER

Speakers & Transducers RECEIVER

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number RVA-90020-N36
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.74 inch (95 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Ceiling Mount Loudspeaker - DX-IC10 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Application MusicAudio; Paging
View Details
XT Tweeter 3/4
Specs
Nominal Power 80 watts
Sensitivity 89.4 dB
Resonance Frequency 973 Hz
View Details