XP Power Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| • 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3... | |
| • 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3... | |
| • 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs | |
| • 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty | |
| • 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty | |
| • 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty | |
| • 200-600 Watts • 200 and 400 W Regulated Outputs • Optional Non-Regulated Conditioned Rail • Optional Non-Regulated Conditioned Rail • MIL-STD-1275A/B/C/D • 3 Year Warranty | |
| • 30 Watts • 4:1 Input Range • High Power Density • Single, Dual and Triple Outputs • High Efficiency - Up to 91% • 3 Year Warranty | |
| • 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty... | |
| • 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty | |
| • 400-600 Watts • 400 W Regulated Output • Optional 200 W Non-regulated Conditioned Rail • 1 to 4 Configurable Outputs • Input Voltage to MIL-STD-1275A/B/C/D • EMI to MIL-STD-461E... | |
| • 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty... | |
| • 50 Watt Filter Module • Wide Input Voltage Range 10-50 VDC • Active Surge Protection • Max Output Power 50 W • Wide Temperature Range -55 °C to +100... | |
| • 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty | |
| • 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty... | |
| • 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty | |
| 20W dc-dc converter, 1x1 inch | |
| 40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off... | |
| 50 Watts Regulated Single Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power... | |
| Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +70 °C ITE Safety Approvals... | |
| Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +75 °C ITE Safety Approvals... |
| << Prev | Next >> |