XP Power DC DC Converters JWK2524S12

Description
Isolated Module DC DC Converter 1 Output 12V 2.09A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.09A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3475-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3475-ND
DC DC Converters 1470-3475-ND
Isolated Module DC DC Converter 1 Output 12V 2.09A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 2.09A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Xp Power - 85Y2913 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Xp Power
85Y2913
Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Xp Power 85Y2913
DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.09A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.09A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3475-ND 85Y2913
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.09A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.09 amps 2.09 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details