XP Power MTC50 Series DC/DC Converter MTC5028S12

Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC50 Series DC/DC Converter - MTC5028S12 - XP Power
Sunnyvale, CA, USA
MTC50 Series DC/DC Converter
MTC5028S12
MTC50 Series DC/DC Converter MTC5028S12
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 35-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4661-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4661-ND
DC DC Converters 1470-4661-ND
Isolated Module DC DC Converter 1 Output 12V 4.2A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 12V 4.2A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 50W, 12V, 4.2A; Power Supply Approvals Xp Power - 64T5164 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 50W, 12V, 4.2A; Power Supply Approvals Xp Power
64T5164
Dc/dc Converter, 50W, 12V, 4.2A; Power Supply Approvals Xp Power 64T5164
DC/DC CONVERTER, 50W, 12V, 4.2A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 50W, 12V, 4.2A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Width:36.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC5028S12 1470-4661-ND 64T5164
Product Name MTC50 Series DC/DC Converter DC DC Converters Dc/dc Converter, 50W, 12V, 4.2A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Power Supply - 44696 - Radwell International
AMETEK Programmable Power
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 20.0 volts
View Details
2 suppliers