XP Power DC DC Converters JWK2548D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3483-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3483-ND
DC DC Converters 1470-3483-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.04A, 1.04A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power - 85Y2916 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power
85Y2916
Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power 85Y2916
DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 25W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:25W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3483-ND 85Y2916
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 25W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.04 amps 1.04 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details