XP Power DC DC Converters JWK1048S15

Description
Isolated Module DC DC Converter 1 Output 15V 660mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 660mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3468-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3468-ND
DC DC Converters 1470-3468-ND
Isolated Module DC DC Converter 1 Output 15V 660mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 660mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JWK1048S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JWK1048S15
Power Supplies - Board Mount - DC DC Converters JWK1048S15
DC DC CONVERTER 15V 10W

DC DC CONVERTER 15V 10W

Supplier's Site
Dc-Dc Converter, 15V, 0.66A; No. Of Outputs Xp Power - 82Y6852 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.66A; No. Of Outputs Xp Power
82Y6852
Dc-Dc Converter, 15V, 0.66A; No. Of Outputs Xp Power 82Y6852
DC-DC CONVERTER, 15V, 0.66A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.66A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.66A; Power Supply Approvals Xp Power - 85Y2907 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.66A; Power Supply Approvals Xp Power
85Y2907
Dc-Dc Converter, 15V, 0.66A; Power Supply Approvals Xp Power 85Y2907
DC-DC CONVERTER, 15V, 0.66A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.66A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:660mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3468-ND JWK1048S15 82Y6852 85Y2907
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 15V, 0.66A; No. Of Outputs Xp Power Dc-Dc Converter, 15V, 0.66A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.6600 amps 0.6600 amps 0.6600 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data