XP Power DC DC Converters JTL6024S15

Description
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3559-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3559-ND
DC DC Converters 1470-3559-ND
Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 4A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Xp Power - 98Y4014 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Xp Power
98Y4014
Dc-Dc Converter, 15V, 4A; Power Supply Approvals Xp Power 98Y4014
DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3559-ND 98Y4014
Product Name DC DC Converters Dc-Dc Converter, 15V, 4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - WAU240-500T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details