XP Power MTC30 Series DC Power Supply MTC3028S3V3

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 42M3515, is a single output, isolated power supply designed to deliver 20W of output power at 3.3V with a maximum output current of 6.06A. It operates within an input voltage range of 15.5V to 40V DC and features protections against overvoltage, overcurrent, and short circuits. The converter has a line regulation of ±1% and load regulation of ±1%, ensuring stable output under varying conditions. It is suitable for applications requiring high reliability, such as in vetronic and avionic systems, and is compliant with various military standards including MIL-STD 461 and MIL-STD 1275. The device operates efficiently with a typical efficiency of 80% and has a maximum switching frequency of 450 kHz. The operating temperature range is from -40°C to +100°C, with an extended range option available. The converter also supports remote sensing and has a compact design, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 42M3515, is a single output, isolated power supply designed to deliver 20W of output power at 3.3V with a maximum output current of 6.06A. It operates within an input voltage range of 15.5V to 40V DC and features protections against overvoltage, overcurrent, and short circuits. The converter has a line regulation of ±1% and load regulation of ±1%, ensuring stable output under varying conditions. It is suitable for applications requiring high reliability, such as in vetronic and avionic systems, and is compliant with various military standards including MIL-STD 461 and MIL-STD 1275. The device operates efficiently with a typical efficiency of 80% and has a maximum switching frequency of 450 kHz. The operating temperature range is from -40°C to +100°C, with an extended range option available. The converter also supports remote sensing and has a compact design, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
MTC30 Series DC Power Supply - MTC3028S3V3 - XP Power
Sunnyvale, CA, USA
MTC30 Series DC Power Supply
MTC3028S3V3
MTC30 Series DC Power Supply MTC3028S3V3
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC3028S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC3028S3V3-ND
DC DC Converters MTC3028S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 6.06A 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 3.3V 6.06A 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 6.06A, 3.3V; Power Supply Approvals Xp Power - 42M3515 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 6.06A, 3.3V; Power Supply Approvals Xp Power
42M3515
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 6.06A, 3.3V; Power Supply Approvals Xp Power 42M3515
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 6.06A, 3.3V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6.06A; Output Voltage - Output 2:-RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 6.06A, 3.3V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:6.06A; Output Voltage - Output 2:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC3028S3V3 MTC3028S3V3-ND 42M3515
Product Name MTC30 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 6.06A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DIN Rail Power Supplies - 1368316 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details