XP Power JTH15 Series DC/DC Converter JTH1524S05

Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet
Description
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTH15 Series DC/DC Converter - JTH1524S05 - XP Power
Sunnyvale, CA, USA
JTH15 Series DC/DC Converter
JTH1524S05
JTH15 Series DC/DC Converter JTH1524S05
• 15 Watts • 4:1 Input Range • 1500 VDC Isolation • Efficiency up to 86% • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs

• 15 Watts
• 4:1 Input Range
• 1500 VDC Isolation
• Efficiency up to 86%
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs

Supplier's Site Datasheet
DC DC Converters - 1470-2110-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2110-5-ND
DC DC Converters 1470-2110-5-ND
Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTH1524S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTH1524S05
Power Supplies - Board Mount - DC DC Converters JTH1524S05
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power - 32M9274 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power
32M9274
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power 32M9274
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Xp Power - 53M7921 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Xp Power
53M7921
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Xp Power 53M7921
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 5 V, 3 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTH1524S05 1470-2110-5-ND JTH1524S05 32M9274 53M7921
Product Name JTH15 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 5 V, 3 A Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-11000-30-3u-27453 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details