XP Power JTF08 Series DC/DC Converter JTF0848S15

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF08 Series DC/DC Converter - JTF0848S15 - XP Power
Sunnyvale, CA, USA
JTF08 Series DC/DC Converter
JTF0848S15
JTF08 Series DC/DC Converter JTF0848S15
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2088-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2088-5-ND
DC DC Converters 1470-2088-5-ND
Isolated Module DC DC Converter 1 Output 15V 535mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 535mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 535Ma, 15V; Power Supply Approvals Xp Power - 99R4344 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 535Ma, 15V; Power Supply Approvals Xp Power
99R4344
Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 535Ma, 15V; Power Supply Approvals Xp Power 99R4344
DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 535mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:535mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 8W, 535mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:535mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTF0848S15 1470-2088-5-ND 99R4344
Product Name JTF08 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 8W, 535Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details