XP Power JTE Series DC-DC Converter JTE0648S24

Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTE Series DC-DC Converter - JTE0648S24 - XP Power
Sunnyvale, CA, USA
JTE Series DC-DC Converter
JTE0648S24
JTE Series DC-DC Converter JTE0648S24
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty

• 6 Watts
• 4:1 Input Range
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• Optional Metal Case
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2079-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2079-5-ND
DC DC Converters 1470-2079-5-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 0.25A, 6W; Power Supply Approvals Xp Power - 19X6840 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 0.25A, 6W; Power Supply Approvals Xp Power
19X6840
Dc-Dc Converter, Iso Pol, 1O/p, 0.25A, 6W; Power Supply Approvals Xp Power 19X6840
DC-DC CONVERTER, ISO POL, 1O/P, 0.25A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 0.25A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTE0648S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTE0648S24
Power Supplies - Board Mount - DC DC Converters JTE0648S24
DC DC CONVERTER 24V 6W

DC DC CONVERTER 24V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTE0648S24 1470-2079-5-ND 19X6840 JTE0648S24
Product Name JTE Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 0.25A, 6W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-12000-40-4u-27620 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details