XP Power JTM20 Series DC/DC Converter JTM2048S15

Description
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTM20 Series DC/DC Converter - JTM2048S15 - XP Power
Sunnyvale, CA, USA
JTM20 Series DC/DC Converter
JTM2048S15
JTM20 Series DC/DC Converter JTM2048S15
• 20 Watts • 4:1 Input Range • -40 °C to +105 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty

• 20 Watts
• 4:1 Input Range
• -40 °C to +105 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTM2048S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTM2048S15-ND
DC DC Converters JTM2048S15-ND
Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1.33A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTM2048S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTM2048S15
Power Supplies - Board Mount - DC DC Converters JTM2048S15
DC DC CONVERTER 15V 20W

DC DC CONVERTER 15V 20W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.33A, 15V; Power Supply Approvals Xp Power - 04R8921 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.33A, 15V; Power Supply Approvals Xp Power
04R8921
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.33A, 15V; Power Supply Approvals Xp Power 04R8921
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.33A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.33A, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTM2048S15 JTM2048S15-ND JTM2048S15 04R8921
Product Name JTM20 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.33A, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details