XP Power DC DC Converters JVA151500S24

Description
Isolated Module DC DC Converter 1 Output 24V 625mA 200V - 1500V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 625mA 200V - 1500V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4485-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4485-ND
DC DC Converters 1470-4485-ND
Isolated Module DC DC Converter 1 Output 24V 625mA 200V - 1500V Input

Isolated Module DC DC Converter 1 Output 24V 625mA 200V - 1500V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Xp Power - 43AC1971 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Xp Power
43AC1971
Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Xp Power 43AC1971
DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:75mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Width:75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4485-ND 43AC1971
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.625A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 200.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - AT8000 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1200 watts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-28 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details