XP Power MTC150 Series DC Power Supply MTC15028S3V3

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC150 Series DC Power Supply - MTC15028S3V3 - XP Power
Sunnyvale, CA, USA
MTC150 Series DC Power Supply
MTC15028S3V3
MTC150 Series DC Power Supply MTC15028S3V3
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4654-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4654-ND
DC DC Converters 1470-4654-ND
Isolated Module DC DC Converter 1 Output 3.3V 40A 10V - 40V Input

Isolated Module DC DC Converter 1 Output 3.3V 40A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 132W, 3.3V, 40A; Power Supply Approvals Xp Power - 82X2383 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 132W, 3.3V, 40A; Power Supply Approvals Xp Power
82X2383
Dc/dc Converter, 132W, 3.3V, 40A; Power Supply Approvals Xp Power 82X2383
DC/DC CONVERTER, 132W, 3.3V, 40A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

DC/DC CONVERTER, 132W, 3.3V, 40A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC15028S3V3 1470-4654-ND 82X2383
Product Name MTC150 Series DC Power Supply DC DC Converters Dc/dc Converter, 132W, 3.3V, 40A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 402L-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI245A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers