XP Power JTK15 Series DC/DC Converter JTK1524D05

Description
• 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTK15 Series DC/DC Converter - JTK1524D05 - XP Power
Sunnyvale, CA, USA
JTK15 Series DC/DC Converter
JTK1524D05
JTK15 Series DC/DC Converter JTK1524D05
• 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty

• 15 Watts
• High Power Density
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTK1524D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTK1524D05-ND
DC DC Converters JTK1524D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power - 32R7661 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power
32R7661
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power 32R7661
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTK1524D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTK1524D05
Power Supplies - Board Mount - DC DC Converters JTK1524D05
DC DC CONVERTER +/-5V 15W

DC DC CONVERTER +/-5V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTK1524D05 JTK1524D05-ND 32R7661 JTK1524D05
Product Name JTK15 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 222943932 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details