XP Power JTK15 Series DC/DC Converter JTK1548D15

Description
• 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTK15 Series DC/DC Converter - JTK1548D15 - XP Power
Sunnyvale, CA, USA
JTK15 Series DC/DC Converter
JTK1548D15
JTK15 Series DC/DC Converter JTK1548D15
• 15 Watts • High Power Density • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1600 VDC Isolation • 3 Year Warranty

• 15 Watts
• High Power Density
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTK1548D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTK1548D15-ND
DC DC Converters JTK1548D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTK1548D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTK1548D15
Power Supplies - Board Mount - DC DC Converters JTK1548D15
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power - 52R2834 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power
52R2834
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power 52R2834
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTK1548D15 JTK1548D15-ND JTK1548D15 52R2834
Product Name JTK15 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227796 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details