XP Power JTF10 Series DC/DC Converter JTF1048S15

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF10 Series DC/DC Converter - JTF1048S15 - XP Power
Sunnyvale, CA, USA
JTF10 Series DC/DC Converter
JTF1048S15
JTF10 Series DC/DC Converter JTF1048S15
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF1048S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF1048S15-ND
DC DC Converters JTF1048S15-ND
Isolated Module DC DC Converter 1 Output 15V 667mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 667mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 667Ma, 15V; Power Supply Approvals Xp Power - 24T5317 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 667Ma, 15V; Power Supply Approvals Xp Power
24T5317
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 667Ma, 15V; Power Supply Approvals Xp Power 24T5317
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 667mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 667mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1048S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1048S15
Power Supplies - Board Mount - DC DC Converters JTF1048S15
DC DC CONVERTER 15V 10W

DC DC CONVERTER 15V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1048S15 JTF1048S15-ND 24T5317 JTF1048S15
Product Name JTF10 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 667Ma, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details