XP Power JTF15 Series DC-DC Converter JTF1524D15

Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF15 Series DC-DC Converter - JTF1524D15 - XP Power
Sunnyvale, CA, USA
JTF15 Series DC-DC Converter
JTF1524D15
JTF15 Series DC-DC Converter JTF1524D15
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 15 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 °C to +105 C
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF1524D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF1524D15-ND
DC DC Converters JTF1524D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Xp Power - 94T3171 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Xp Power
94T3171
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Xp Power 94T3171
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 36 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power - 89T3561 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power
89T3561
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power 89T3561
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1524D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1524D15
Power Supplies - Board Mount - DC DC Converters JTF1524D15
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1524D15 JTF1524D15-ND 94T3171 89T3561 JTF1524D15
Product Name JTF15 Series DC-DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6854-ea-pub-10360-240-4u-30000w-32073 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LS2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details