XP Power DC DC Converters P20N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 1µA 5V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 1µA 5V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3299-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3299-ND
DC DC Converters 1470-3299-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 1µA 5V - 12V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 1µA 5V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -2Kv, 1Ua; High Voltage Power Supply Type Xp Power - 78Y6105 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -2Kv, 1Ua; High Voltage Power Supply Type Xp Power
78Y6105
Dc-Dc Converter, 1 O/p, -2Kv, 1Ua; High Voltage Power Supply Type Xp Power 78Y6105
DC-DC CONVERTER, 1 O/P, -2KV, 1UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:2mW; Output Current Max:1µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -2KV, 1UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:2mW; Output Current Max:1µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3299-ND 78Y6105
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -2Kv, 1Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Input Voltage 5.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details