XP Power DC-DC Converter JWL4024D12

Description
40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet
Description
40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - JWL4024D12 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
JWL4024D12
DC-DC Converter JWL4024D12
40 Watts Regulated Single & Dual Output Wide 4:1 Input Range 2” x 1” Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C ITE Safety Approvals Remote On/Off High Power Density Optional Heatsink Six-sided Metal Case 3 Year Warranty

40 Watts

  • Regulated Single & Dual Output
  • Wide 4:1 Input Range
  • 2” x 1” Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +105 °C
  • ITE Safety Approvals
  • Remote On/Off
  • High Power Density
  • Optional Heatsink
  • Six-sided Metal Case
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3402-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3402-ND
DC DC Converters 1470-3402-ND
Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 1.67A, 1.67A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Xp Power - 78Y4498 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Xp Power
78Y4498
Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Xp Power 78Y4498
DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 40W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JWL4024D12 1470-3402-ND 78Y4498
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 2 O/p, 40W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage -12.0 to 21.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP60-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
4 suppliers