XP Power DC DC Converters JVA151500S05

Description
Isolated Module DC DC Converter 1 Output 5V 2A 200V - 1500V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 200V - 1500V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4476-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4476-ND
DC DC Converters 1470-4476-ND
Isolated Module DC DC Converter 1 Output 5V 2A 200V - 1500V Input

Isolated Module DC DC Converter 1 Output 5V 2A 200V - 1500V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power - 43AC1962 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power
43AC1962
Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power 43AC1962
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4476-ND 43AC1962
Product Name DC DC Converters Dc-Dc Converter, 5V, 2A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data