XP Power DC DC Converters JTK3024S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 7A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 7A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3524-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3524-ND
DC DC Converters 1470-3524-ND
Isolated Module DC DC Converter 1 Output 3.3V 7A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 7A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Xp Power - 85Y2887 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Xp Power
85Y2887
Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Xp Power 85Y2887
DC-DC CONVERTER, 3.3V, 7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 7A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 7A; No. Of Outputs Xp Power - 82Y6831 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 7A; No. Of Outputs Xp Power
82Y6831
Dc-Dc Converter, 3.3V, 7A; No. Of Outputs Xp Power 82Y6831
DC-DC CONVERTER, 3.3V, 7A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 7A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:3.3V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTK3024S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTK3024S3V3
Power Supplies - Board Mount - DC DC Converters JTK3024S3V3
DC DC CONVERTER 3.3V 30W

DC DC CONVERTER 3.3V 30W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3524-ND 85Y2887 82Y6831 JTK3024S3V3
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 7A; Power Supply Approvals Xp Power Dc-Dc Converter, 3.3V, 7A; No. Of Outputs Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 7 amps 7 amps 7 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-50B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details