XP Power JTL40 Series DC/DC Converter JTL4048D15

Description
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty
Request a Quote Datasheet
Description
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTL40 Series DC/DC Converter - JTL4048D15 - XP Power
Sunnyvale, CA, USA
JTL40 Series DC/DC Converter
JTL4048D15
JTL40 Series DC/DC Converter JTL4048D15
• 40 Watts • 4:1 Input Range • High Power Density • Single and Dual Outputs • High Efficiency - Up to 92% • 3 Year Warranty

• 40 Watts
• 4:1 Input Range
• High Power Density
• Single and Dual Outputs
• High Efficiency - Up to 92%
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTL4048D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTL4048D15-ND
DC DC Converters JTL4048D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.35A, 1.35A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.35A, 1.35A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTL4048D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTL4048D15
Power Supplies - Board Mount - DC DC Converters JTL4048D15
DC DC CONVERTER +/-15V 40W

DC DC CONVERTER +/-15V 40W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power - 79R9205 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power
79R9205
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power 79R9205
DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.35A; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.35A; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTL4048D15 JTL4048D15-ND JTL4048D15 79R9205
Product Name JTL40 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10060-170-3u-27632 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details