XP Power DC DC Converters JVA151500S15

Description
Isolated Module DC DC Converter 1 Output 15V 1A 200V - 1500V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 200V - 1500V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4482-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4482-ND
DC DC Converters 1470-4482-ND
Isolated Module DC DC Converter 1 Output 15V 1A 200V - 1500V Input

Isolated Module DC DC Converter 1 Output 15V 1A 200V - 1500V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power - 43AC1968 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power
43AC1968
Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power 43AC1968
DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4482-ND 43AC1968
Product Name DC DC Converters Dc-Dc Converter, 15V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 200.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data