XP Power MTC15 Series DC Power Supply MTC1528S28

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC15 Series DC Power Supply - MTC1528S28 - XP Power
Sunnyvale, CA, USA
MTC15 Series DC Power Supply
MTC1528S28
MTC15 Series DC Power Supply MTC1528S28
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC1528S28-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC1528S28-ND
DC DC Converters MTC1528S28-ND
Isolated Module DC DC Converter 1 Output 28V 540mA 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 28V 540mA 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 540Ma, 28V; Power Supply Approvals Xp Power - 11R0493 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 540Ma, 28V; Power Supply Approvals Xp Power
11R0493
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 540Ma, 28V; Power Supply Approvals Xp Power 11R0493
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 540mA, 28V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:540mA; Output Voltage - Output 2:- RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 540mA, 28V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:540mA; Output Voltage - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC1528S28 MTC1528S28-ND 11R0493
Product Name MTC15 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 540Ma, 28V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details