XP Power JTF12 Series DC/DC Converter JTF1248S3V3

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF12 Series DC/DC Converter - JTF1248S3V3 - XP Power
Sunnyvale, CA, USA
JTF12 Series DC/DC Converter
JTF1248S3V3
JTF12 Series DC/DC Converter JTF1248S3V3
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF1248S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF1248S3V3-ND
DC DC Converters JTF1248S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 3.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 3.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 3.3V; Power Supply Approvals Xp Power - 04R8902 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 3.3V; Power Supply Approvals Xp Power
04R8902
Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 3.3V; Power Supply Approvals Xp Power 04R8902
DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 3.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12W, 3.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1248S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1248S3V3
Power Supplies - Board Mount - DC DC Converters JTF1248S3V3
DC DC CONVERTER 3.3V 12W

DC DC CONVERTER 3.3V 12W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1248S3V3 JTF1248S3V3-ND 04R8902 JTF1248S3V3
Product Name JTF12 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 12W, 3.5A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details