XP Power JTE Series DC-DC Converter JTE0624D12

Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTE Series DC-DC Converter - JTE0624D12 - XP Power
Sunnyvale, CA, USA
JTE Series DC-DC Converter
JTE0624D12
JTE Series DC-DC Converter JTE0624D12
• 6 Watts • 4:1 Input Range • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • Optional Metal Case • 3 Year Warranty

• 6 Watts
• 4:1 Input Range
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• Optional Metal Case
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2063-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2063-5-ND
DC DC Converters 1470-2063-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.25A, 6W; Power Supply Approvals Xp Power - 19X6824 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.25A, 6W; Power Supply Approvals Xp Power
19X6824
Dc-Dc Converter, Iso Pol, 2O/p, 0.25A, 6W; Power Supply Approvals Xp Power 19X6824
DC-DC CONVERTER, ISO POL, 2O/P, 0.25A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.25A, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JTE0624D12 1470-2063-5-ND 19X6824
Product Name JTE Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.25A, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation, Military
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details