XP Power MTC05 Series DC Power Supply MTC0528S05

Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC05 Series DC Power Supply - MTC0528S05 - XP Power
Sunnyvale, CA, USA
MTC05 Series DC Power Supply
MTC0528S05
MTC05 Series DC Power Supply MTC0528S05
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty

• 5-35 Watts
• 10-50 VDC Input Range
• Designed For Vetronic & Avionic Use
• Single & Dual Output Versions
• -55 °C Operation Available
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - MTC0528S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MTC0528S05-ND
DC DC Converters MTC0528S05-ND
Isolated Module DC DC Converter 1 Output 5V 800mA 15.5V - 40V Input

Isolated Module DC DC Converter 1 Output 5V 800mA 15.5V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power - 73P9521 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power
73P9521
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power 73P9521
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 800mA, 5V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: No

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 800mA, 5V; Power Supply Approvals:-; Input Ratio:3:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC0528S05 MTC0528S05-ND 73P9521
Product Name MTC05 Series DC Power Supply DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Overtemperature Protection
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
5W Isolated DC-DC converters - PXC05-48WD05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details