XP Power JTF08 Series DC/DC Converter JTF0824S05

Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote
Description
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 24T3272, is a fixed output device designed for through-hole mounting. It provides an output voltage of 5 V with a maximum output current of 1.5 A, delivering a total power of 8 W. The input voltage range is 9-36 VDC, making it suitable for various applications requiring a stable power supply. This converter features a high isolation voltage of 1600 VDC, ensuring safety and reliability in sensitive electronic environments. It operates efficiently across a wide temperature range of -40°C to +105°C and does not require a minimum load. The device includes protections against overload, overvoltage, and short circuits, enhancing its robustness. Additionally, it complies with RoHS standards, making it an environmentally friendly choice for engineers.

Datasheet Summary
Powered by GS/AI

The Isolated Board Mount DC/DC Converter, part number 24T3272, is a fixed output device designed for through-hole mounting. It provides an output voltage of 5 V with a maximum output current of 1.5 A, delivering a total power of 8 W. The input voltage range is 9-36 VDC, making it suitable for various applications requiring a stable power supply. This converter features a high isolation voltage of 1600 VDC, ensuring safety and reliability in sensitive electronic environments. It operates efficiently across a wide temperature range of -40°C to +105°C and does not require a minimum load. The device includes protections against overload, overvoltage, and short circuits, enhancing its robustness. Additionally, it complies with RoHS standards, making it an environmentally friendly choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
JTF08 Series DC/DC Converter - JTF0824S05 - XP Power
Sunnyvale, CA, USA
JTF08 Series DC/DC Converter
JTF0824S05
JTF08 Series DC/DC Converter JTF0824S05
• 8-12 Watts • Wide 4:1 Input Range • Operating Temperature -40 ºC to +105 ºC • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 8-12 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 ºC to +105 ºC
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2083-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2083-5-ND
DC DC Converters 1470-2083-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF0824S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF0824S05
Power Supplies - Board Mount - DC DC Converters JTF0824S05
DC DC CONVERTER 5V 8W

DC DC CONVERTER 5V 8W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 5 V, 1.5 A Rohs Compliant Xp Power - 24T3272 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 5 V, 1.5 A Rohs Compliant Xp Power
24T3272
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 5 V, 1.5 A Rohs Compliant Xp Power 24T3272
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 5 V, 1.5 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 8 W, 5 V, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF0824S05 1470-2083-5-ND JTF0824S05 24T3272
Product Name JTF08 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 8 W, 5 V, 1.5 A Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea7001-ea-psb-12000-40-4u-wc-30000w-32220 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details