XP Power JTF15 Series DC-DC Converter JTF1548D05

Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTF15 Series DC-DC Converter - JTF1548D05 - XP Power
Sunnyvale, CA, USA
JTF15 Series DC-DC Converter
JTF1548D05
JTF15 Series DC-DC Converter JTF1548D05
• 15 Watts • Wide 4:1 Input Range • Operating Temperature -40 °C to +105 C • Single & Dual Outputs • Standard Remote On/Off • 3 Year Warranty

• 15 Watts
• Wide 4:1 Input Range
• Operating Temperature -40 °C to +105 C
• Single & Dual Outputs
• Standard Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JTF1548D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JTF1548D05-ND
DC DC Converters JTF1548D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power - 89T3566 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power
89T3566
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power 89T3566
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JTF1548D05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JTF1548D05
Power Supplies - Board Mount - DC DC Converters JTF1548D05
DC DC CONVERTER +/-5V 15W

DC DC CONVERTER +/-5V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JTF1548D05 JTF1548D05-ND 89T3566 JTF1548D05
Product Name JTF15 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 5V, -5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data