XP Power MTC150 Series DC Power Supply MTC15028D15

Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet
Description
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MTC150 Series DC Power Supply - MTC15028D15 - XP Power
Sunnyvale, CA, USA
MTC150 Series DC Power Supply
MTC15028D15
MTC150 Series DC Power Supply MTC15028D15
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty

• 75-150 Watts
• 10-40 VDC Input Range
• Designed for Vetronic & Avionic Use
• Magnetic Feedback Technology
• -55 °C to +100 ºC Operation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4649-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4649-ND
DC DC Converters 1470-4649-ND
Isolated Module DC DC Converter 2 Output 15V -15V 5A, 5A 10V - 40V Input

Isolated Module DC DC Converter 2 Output 15V -15V 5A, 5A 10V - 40V Input

Buy Now Datasheet
Dc/dc Converter, 150W, +/-15V, 5A; Power Supply Approvals Xp Power - 82X2379 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 150W, +/-15V, 5A; Power Supply Approvals Xp Power
82X2379
Dc/dc Converter, 150W, +/-15V, 5A; Power Supply Approvals Xp Power 82X2379
DC/DC CONVERTER, 150W, +/-15V, 5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-15V; Width:- RoHS Compliant: Yes

DC/DC CONVERTER, 150W, +/-15V, 5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:150W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-15V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MTC15028D15 1470-4649-ND 82X2379
Product Name MTC150 Series DC Power Supply DC DC Converters Dc/dc Converter, 150W, +/-15V, 5A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Military
Features Remote Sense, Thermal Warning
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1383-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details